Buffers & Line Drivers Quad w/Tri-St Out
LOGIC, BUS BUFF TRI-ST QD, 14TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ABT125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ABT125PW | 37AJ1004 |
| Product Name | Buffers & Line Drivers | Logic, Bus Buff Tri-St Qd, 14Tssop; Logic Device Type Texas Instruments |