IC, BUS BUFFER GATE QUAD, SMD; Logic Family / Base Number:74ABT125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Quad Bus
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7413 | SN74ABT125D |
| Product Name | Ic, Bus Buffer Gate Quad, Smd; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |