IC, NON INVERT BUS BUFFER GATE, SOIC14; Logic Family / Base Number:74ABT125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 98K0208 |
| Product Name | Ic, Non Invert Bus Buffer Gate, Soic14; Logic Family / Base Number Texas Instruments |