BCD-to-7-Segment Decoder/Driver, 4-Input, 7-Output, 5V, PDIP Product overview: SN7447AN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN7447AN can be used for catalog matching and distributor lookup.
Decoder 1 x 4:1 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082179-SN7447AN
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC DECODER 1 X 4:1 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN7447AN | 296-33612-5-ND | 082179-SN7447AN | SN7447AN |
| Product Name | 5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN7447AN | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |