Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN7445N

Description
Decoder 1 x 4:10 16-PDIP
Request a Quote Datasheet
Description
Decoder 1 x 4:10 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-8761-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-8761-5-ND
Signal Switches, Multiplexers, Decoders 296-8761-5-ND
Decoder 1 x 4:10 16-PDIP

Decoder 1 x 4:10 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN7445N - 1099039-SN7445N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN7445N
1099039-SN7445N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN7445N 1099039-SN7445N
Manufacturer: Texas Instruments Win Source Part Number: 1099039-SN7445N Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Current - Output High, Low: 40μA, 1.6mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1099039-SN7445N
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Current - Output High, Low: 40μA, 1.6mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5V Analog Switch and Multiplexer IC
743-SN7445N
Through-Hole 5V Analog Switch and Multiplexer IC 743-SN7445N
4-to-10 Demultiplexer/Decode r IC, 5V, PDIP, Through Hole Product overview: SN7445N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN7445N can be used for catalog matching and distributor lookup.

4-to-10 Demultiplexer/Decoder IC, 5V, PDIP, Through Hole Product overview: SN7445N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN7445N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN7445N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN7445N
Logic - Signal Switches, Multiplexers, Decoders SN7445N
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-8761-5-ND 1099039-SN7445N 743-SN7445N SN7445N
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN7445N Through-Hole 5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Package Type DIP; "16-DIP DIP; PDIP; 16-PDIP Rail/Tube
Applications Industrial
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

10 Ohm single-pole double-throw analog switch - 74LVC1G3157GN,132 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
6 suppliers
CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BF3A - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLVD3245BQ,115 - Lingto Electronic Limited
Specs
Configuration 8 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1898300P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 10
View Details