Texas Instruments High-Performance Analog Quad Logic IC SN7438NS

Description
IC GATE NAND 4CH 2-INP 14-SO
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN7438NS - Rochester Electronics
Newburyport, MA, United States
IC GATE NAND 4CH 2-INP 14-SO

IC GATE NAND 4CH 2-INP 14-SO

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-SN7438NS
Quad Logic IC 705-SN7438NS
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70 Product overview: SN7438NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7438NS can be used for catalog matching and distributor lookup.

Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70 Product overview: SN7438NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7438NS can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN7438NS - 749380-SN7438NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7438NS
749380-SN7438NS
Logic - Logic - Gates and Inverters - SN7438NS 749380-SN7438NS
Manufacturer: Texas Instruments Win Source Part Number: 749380-SN7438NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0702G Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 749380-SN7438NS
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0702G
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SN7438NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN7438NS
Gates and Inverters SN7438NS
IC Channel

IC Channel

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN7438NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN7438NS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN7438NS
IC GATE NAND 4CH 2-INP 14-SO

IC GATE NAND 4CH 2-INP 14-SO

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN7438NS 705-SN7438NS 749380-SN7438NS SN7438NS SN7438NS
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - SN7438NS Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND Buffer/Driver; NAND; NAND GATE NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details
Logic - Gates and Inverters - 74AHCT3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details