Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74197N SN74197N

Description
Manufacturer: Texas Instruments Win Source Part Number: 331040-SN74197N Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 331040-SN74197N Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74197N - 331040-SN74197N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74197N
331040-SN74197N
Logic - Logic - Counters, Dividers - SN74197N 331040-SN74197N
Manufacturer: Texas Instruments Win Source Part Number: 331040-SN74197N Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 331040-SN74197N
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 331040-SN74197N
Product Name Logic - Logic - Counters, Dividers - SN74197N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
Dual 4-bit binary ripple counter - 74HC393BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
8 suppliers
Logic - Counters, Dividers - 74AC161MTC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 167 MHz
View Details