IC, 74TTL, 7417, DIP14, 5V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:TTL17; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:TTL; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7688 |
| Product Name | Ic, 74Ttl, 7417, Dip14, 5V; Logic Device Type Texas Instruments |