Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253024-SN7417DR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 7417
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-49865-1-ND | 1253024-SN7417DR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Electronic Wholesale - SN7417DR |
| Supply Voltage (VS) | 4.75 to 5.25 volts |