Inverter IC 6 Channel Open Collector 14-SO
6-Bit Hex Inverter Buffer/Driver, 5V, SOP, 40mA, 23ns Product overview: SN7416NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 40mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7416NSR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SO
IC INVERT OPEN COL 6CH 6IN 14SOP
Inverter IC 6 Channel Open Collector 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-28862-2-ND | 705-SN7416NSR | SN7416NSR | SN7416NSR | SN7416NSR |
| Product Name | Gates and Inverters | 5V 40mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Output Type | Open Collector | ||||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 23 ns | 23 ns |