Texas Instruments Electronic Wholesale - SN7416N SN7416N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253021-SN7416N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): SN7416DR; SN7416NE4; SN7416N3; SN7416N; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking Family Part Number: 7416 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 23ns at 5V, 15pF
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253021-SN7416N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): SN7416DR; SN7416NE4; SN7416N3; SN7416N; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking Family Part Number: 7416 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 23ns at 5V, 15pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN7416N - 1253021-SN7416N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN7416N
1253021-SN7416N
Electronic Wholesale - SN7416N 1253021-SN7416N
Manufacturer: Texas Instruments Win Source Part Number: 1253021-SN7416N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): SN7416DR; SN7416NE4; SN7416N3; SN7416N; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking Family Part Number: 7416 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 23ns at 5V, 15pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253021-SN7416N
Packaging: Tube
Mounting Style: Through Hole
Features: Open Collector
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 40mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): SN7416DR; SN7416NE4; SN7416N3; SN7416N;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking
Family Part Number: 7416
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 23ns at 5V, 15pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1253021-SN7416N
Product Name Electronic Wholesale - SN7416N
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details