6-Ch Bipolar Inverter IC, Open-Collector, 5V, SOIC, Surface Mount Product overview: SN7416DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7416DR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
IC INVERTER OPEN 6CH 6-IN 14SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN7416DR | 296-29251-2-ND | SN7416DR | SN7416DR |
| Product Name | SMD 5V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V |
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 23 ns | 23 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |