Texas Instruments Logic - Logic - Gates and Inverters - SN7416D SN7416D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253018-SN7416D Series: 7400 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN7416 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN7416NE4; SN7416N3; SN7416N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253018-SN7416D Series: 7400 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN7416 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN7416NE4; SN7416N3; SN7416N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN7416D - 1253018-SN7416D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7416D
1253018-SN7416D
Logic - Logic - Gates and Inverters - SN7416D 1253018-SN7416D
Manufacturer: Texas Instruments Win Source Part Number: 1253018-SN7416D Series: 7400 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN7416 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN7416NE4; SN7416N3; SN7416N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253018-SN7416D
Series: 7400
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 40mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN7416
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN7416NE4; SN7416N3; SN7416N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1253018-SN7416D
Product Name Logic - Logic - Gates and Inverters - SN7416D
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9098001MPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Op Amps - 2484244P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details