Multiplexer 1 x 16:1 24-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1099035-SN74150N
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 800μA, 16mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74150
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): DM74150N; DM74150NX_NL; DM74150NX;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 15
16-to-1 MUX IC, TTL, 5V, PDIP, 20ns Product overview: SN74150N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74150N can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 1 X 16:1 24DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-26368-5-ND | 1099035-SN74150N | 743-SN74150N | SN74150N |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74150N | 5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | DIP; "24-DIP | DIP; PDIP; 24-PDIP | Rail/Tube | Through Hole |
| Applications | Industrial | |||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | 4.75 to 5.25 volts |