Manufacturer: Texas Instruments
Win Source Part Number: 138945-SN7414NSR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 800μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.6V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Hex Schmitt-Trigger Inverter IC, 5V, SOP, 22ns Product overview: SN7414NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7414NSR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 6-IN 14SOP
IC INVERT SCHMITT 6CH 1-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 138945-SN7414NSR | 705-SN7414NSR | 296-13127-1-ND | SN7414NSR | SN7414NSR | SN7414NSR |
| Product Name | Logic - Logic - Gates and Inverters - SN7414NSR | 5V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.6V (High) | |
| Inputs | 6 | 6 | 1 | 1 | ||
| Propagation Delay | 22 ns | 22 ns | 22 ns | |||
| Low Level Output Current (Sink) | 16 mA | 0.8000 mA | 16 mA |