Texas Instruments Standard Linear and Logic Gates and Inverters SN7414N

Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-33604-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33604-5-ND
Gates and Inverters 296-33604-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Inverters ICs - 306358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
306358
Inverters ICs 306358
Hex invertor,SN7414N DIP14 4.75-5.25V

Hex invertor,SN7414N DIP14 4.75-5.25V

Supplier's Site
Inverters ICs - 306358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
306358P
Inverters ICs 306358P
Hex invertor,SN7414N DIP14 4.75-5.25V

Hex invertor,SN7414N DIP14 4.75-5.25V

Supplier's Site
Inverters ICs - 9232329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
9232329
Inverters ICs 9232329
Hex invertor,SN7414N DIP14 4.76-5.25V

Hex invertor,SN7414N DIP14 4.76-5.25V

Supplier's Site
Singapore, Singapore
5V 16mA Logic IC
705-SN7414N
5V 16mA Logic IC 705-SN7414N
Hex Schmitt Trigger Inverter IC, 5V, 16mA, 22ns, PDIP Product overview: SN7414N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7414N can be used for catalog matching and distributor lookup.

Hex Schmitt Trigger Inverter IC, 5V, 16mA, 22ns, PDIP Product overview: SN7414N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7414N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN7414N - 065098-SN7414N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7414N
065098-SN7414N
Logic - Logic - Gates and Inverters - SN7414N 065098-SN7414N
Manufacturer: Texas Instruments Win Source Part Number: 065098-SN7414N Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 800μA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.6V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065098-SN7414N
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 800μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.6V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN7414N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN7414N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN7414N
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Gates and Inverters - SN7414N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN7414N
Gates and Inverters SN7414N
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now
Ic, Logic, 74, Inverter; Logic Family / Base Number Texas Instruments - 33AH4972 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74, Inverter; Logic Family / Base Number Texas Instruments
33AH4972
Ic, Logic, 74, Inverter; Logic Family / Base Number Texas Instruments 33AH4972
IC, LOGIC, 74, INVERTER; Logic Family / Base Number:TTL14; Logic Type:Inverter Schmitt Trigger; Output Current:16mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; LogicRoHS Compliant: Yes

IC, LOGIC, 74, INVERTER; Logic Family / Base Number:TTL14; Logic Type:Inverter Schmitt Trigger; Output Current:16mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; LogicRoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN7414N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN7414N
Logic - Gates and Inverters SN7414N
IC INVERT SCHMITT 6CH 6-IN 14DIP

IC INVERT SCHMITT 6CH 6-IN 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-33604-5-ND 306358 306358P 705-SN7414N 065098-SN7414N SN7414N SN7414N 33AH4972 SN7414N
Product Name Gates and Inverters Inverters ICs Inverters ICs 5V 16mA Logic IC Logic - Logic - Gates and Inverters - SN7414N Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic, Logic, 74, Inverter; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT; Inverter Schmitt Trigger NOT
Supply Voltage 4.75V ~ 5.25V 5.25 v 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 2V (Low), 0.6V (High)
Inputs 1 1 6 1 1
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74AHC32D,112 - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; SO14
View Details
5 suppliers