Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN7414DR SN7414DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029625-SN7414DR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 800μA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.6V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029625-SN7414DR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 800μA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.6V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN7414DR - 029625-SN7414DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7414DR
029625-SN7414DR
Logic - Logic - Gates and Inverters - SN7414DR 029625-SN7414DR
Manufacturer: Texas Instruments Win Source Part Number: 029625-SN7414DR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 800μA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.6V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029625-SN7414DR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 800μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.6V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-28484-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28484-1-ND
Gates and Inverters 296-28484-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28484-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28484-2-ND
Gates and Inverters 296-28484-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28484-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28484-6-ND
Gates and Inverters 296-28484-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 16mA SOIC Logic IC
705-SN7414DR
5V 16mA SOIC Logic IC 705-SN7414DR
Hex Schmitt Trigger Inverter, 5V, 16mA, SOIC, 22ns Product overview: SN7414DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7414DR can be used for catalog matching and distributor lookup.

Hex Schmitt Trigger Inverter, 5V, 16mA, SOIC, 22ns Product overview: SN7414DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7414DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN7414DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN7414DR
Gates and Inverters SN7414DR
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic - Gates and Inverters - SN7414DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN7414DR
Logic - Gates and Inverters SN7414DR
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN7414DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN7414DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN7414DR
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 029625-SN7414DR 296-28484-1-ND 705-SN7414DR SN7414DR SN7414DR SN7414DR
Product Name Logic - Logic - Gates and Inverters - SN7414DR Gates and Inverters 5V 16mA SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.6V (High)
Inputs 6 1 1 1
Propagation Delay 22 ns 22 ns 22 ns
Low Level Output Current (Sink) 16 mA 0.8000 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54H20DM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details