Win Source Part Number: 1258171-SN7414DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 7400
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 800µA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.6V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN7414
Schmitt Trigger Inverter IC, 6-Bit, 5V, SOIC, 22ns Product overview: SN7414DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7414DG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258171-SN7414DG4 | 705-SN7414DG4 | SN7414DG4-ND | SN7414DG4 | SN7414DG4 | SN7414DG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.6V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 22 ns | 22 ns | 22 ns | |||
| Low Level Output Current (Sink) | 16 mA | 0.8000 mA | 16 mA |