Manufacturer: Texas Instruments
Win Source Part Number: 029624-SN74145N
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Current - Output High, Low: -, 80mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
BCD-to-Decimal Decoder/Demultiplexe
Decoder 1 x 4:10 16-PDIP
IC DECODER 1 X 4:10 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 029624-SN74145N | 743-SN74145N | 296-33602-5-ND | SN74145N |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74145N | 5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | DIP; PDIP; 16-PDIP | Rail/Tube | DIP; "16-DIP | |
| Standards and Certifications | RoHS |