Texas Instruments Standard Linear and Logic 5V DIP Logic IC SN74121N

Description
Monostable Multivibrator IC, 5V, 45ns, 0-70°C, DIP Product overview: SN74121N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74121N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Monostable Multivibrator IC, 5V, 45ns, 0-70°C, DIP Product overview: SN74121N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74121N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V DIP Logic IC - 711-SN74121N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DIP Logic IC
711-SN74121N
5V DIP Logic IC 711-SN74121N
Monostable Multivibrator IC, 5V, 45ns, 0-70°C, DIP Product overview: SN74121N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74121N can be used for catalog matching and distributor lookup.

Monostable Multivibrator IC, 5V, 45ns, 0-70°C, DIP Product overview: SN74121N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74121N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74121N
Product Name 5V DIP Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/BCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Dual Logic IC - 705-74AHC2G08GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details