Triple 3-Input NAND Gate IC, 5V, PDIP, Through Hole Product overview: SN7410N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7410N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 330989-SN7410N
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
SN7410N - Triple 3-Input Positive-NAND Gates
IC GATE NAND 3CH 3-INP 14-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN7410N | 330989-SN7410N | SN7410N | SN7410N | SN7410N |
| Product Name | Through-Hole 5V Logic IC | Logic - Logic - Gates and Inverters - SN7410N | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NOT | AND; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | |||
| Inputs | 3 | 3 | |||
| Propagation Delay | 22 ns |