Texas Instruments High-Performance Analog Dual Through-Hole 20MHz 5V Logic IC SN74107N

Description
Dual JK Flip-Flop, 20MHz, 5V, PDIP, Through Hole Product overview: SN74107N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 20MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 20MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74107N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 20MHz, 5V, PDIP, Through Hole Product overview: SN74107N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 20MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 20MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74107N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Through-Hole 20MHz 5V Logic IC
706-SN74107N
Dual Through-Hole 20MHz 5V Logic IC 706-SN74107N
Dual JK Flip-Flop, 20MHz, 5V, PDIP, Through Hole Product overview: SN74107N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 20MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 20MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74107N can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 20MHz, 5V, PDIP, Through Hole Product overview: SN74107N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 20MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 20MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74107N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 71562344 - Radwell International
Willingboro, NJ, United States
Logic IC
71562344
Logic IC 71562344
DISCONTINUED BY MANUFACTURER, FLIP-FLOP, 2 X CIRCUITS, LOGIC FAMILY: 74, INPUT TYPE: SINGLE-ENDED, OUTPUT TYPE: DIFFERENTIAL, PROPAGATION DELAY TIME: 40 NS, SUPPLY VOLTAGE: 4.75-5.25 V, CASE: PDIP-14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLIP-FLOP, 2 X CIRCUITS, LOGIC FAMILY: 74, INPUT TYPE: SINGLE-ENDED, OUTPUT TYPE: DIFFERENTIAL, PROPAGATION DELAY TIME: 40 NS, SUPPLY VOLTAGE: 4.75-5.25 V, CASE: PDIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74107N 71562344
Product Name Dual Through-Hole 20MHz 5V Logic IC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers