Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DRG4 SN7407DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253000-SN7407DRG4 Series: 7400 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 6 Number of Bits per Element: 1 Family Name: SN7407 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM7407M; DM7407MX; DM7407MX; Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253000-SN7407DRG4 Series: 7400 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 6 Number of Bits per Element: 1 Family Name: SN7407 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM7407M; DM7407MX; DM7407MX; Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DRG4 - 1253000-SN7407DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DRG4
1253000-SN7407DRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DRG4 1253000-SN7407DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253000-SN7407DRG4 Series: 7400 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 6 Number of Bits per Element: 1 Family Name: SN7407 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM7407M; DM7407MX; DM7407MX; Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1253000-SN7407DRG4
Series: 7400
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: SN7407
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM7407M; DM7407MX; DM7407MX;
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253000-SN7407DRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DRG4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 - 874052-HVDA542QDRQ1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details