Texas Instruments Logic - Logic - Gates and Inverters - SN7406NSRG4 SN7406NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 211883-SN7406NSRG4 Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN7406N; DM7406N; DM7406N; SN7406NSRG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211883-SN7406NSRG4 Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN7406N; DM7406N; DM7406N; SN7406NSRG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN7406NSRG4 - 211883-SN7406NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7406NSRG4
211883-SN7406NSRG4
Logic - Logic - Gates and Inverters - SN7406NSRG4 211883-SN7406NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 211883-SN7406NSRG4 Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN7406N; DM7406N; DM7406N; SN7406NSRG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 211883-SN7406NSRG4
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 40mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN7406N; DM7406N; DM7406N; SN7406NSRG4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 211883-SN7406NSRG4
Product Name Logic - Logic - Gates and Inverters - SN7406NSRG4
Package Type SOP; 14-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8771402GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Op Amps - 2444518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
Analog - MTLT111AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details