6-CH Inverting Buffer/Driver, Open Collector, 5V, 40mA, PDIP Product overview: SN7406N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 40mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7406N can be used for catalog matching and distributor lookup.
Hex invertor,SN7406N DIP14 4.75-5.25V
Hex invertor,SN7406N DIP14 4.75-5.25V
Hex invertor,SN7406N DIP14 25pcs
Inverter IC 6 Channel Open Collector 14-PDIP
IC INVERT OPEN COL 6CH 6IN 14DIP
Inverter IC 6 Channel Open Collector 14-PDIP
6 23ns@5V,15pF 4.75V~5.25V DIP-14 Inverters ROHS
TEXAS INSTRUMENTS SEMI Integrated Circuits SN7406N
IC INVERTER 6CH 1-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN7406N | 306320P | 306320 | 296-1435-5-ND | SN7406N | SN7406N | SN7406N | SN7406N | |
| Product Name | 5V 40mA Logic IC | Inverters ICs | Inverters ICs | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Buffer/Driver; Buffer, Inverter, Inverting | NOT; Buffer/Driver; Inverting Buffer | NOT; Buffer/Driver; Inverting buffer | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 5.25V | 5.25 v | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | 4.75V~5.25V | |||
| Inputs | 1 | 1 | 1 | ||||||
| Propagation Delay | 23 ns | 23 ns | 23 ns | 23 ns | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |