IC, HEX INVERTER BUFFER, 5V, DIP14; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:TTL06; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:TTL; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Hex Inv w/HV Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4969 | SN7406N |
| Product Name | Ic, Hex Inverter Buffer, 5V, Dip14; Logic Device Type Texas Instruments | Buffers & Line Drivers |