IC INV 6-CIR 6-IN 14-PDIP
Inverter IC 6 Channel Open Collector 14-PDIP
IC INVERTER 6CH 6-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN7406N-NG-ND | SN7406N-NG | SN7406N-NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Output Type | Open Collector | ||
| Inputs | 6 | 6 | |
| Propagation Delay | 23 ns |