Texas Instruments Logic - Logic - Gates and Inverters - SN7406DRG4 SN7406DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 211882-SN7406DRG4 Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211882-SN7406DRG4 Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN7406DRG4 - 211882-SN7406DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7406DRG4
211882-SN7406DRG4
Logic - Logic - Gates and Inverters - SN7406DRG4 211882-SN7406DRG4
Manufacturer: Texas Instruments Win Source Part Number: 211882-SN7406DRG4 Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 211882-SN7406DRG4
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 40mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 211882-SN7406DRG4
Product Name Logic - Logic - Gates and Inverters - SN7406DRG4
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1922975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details