Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
6-Ch Bipolar Inverter IC, Open-Collector, 5V, SOIC Product overview: SN7406DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7406DR can be used for catalog matching and distributor lookup.
INVERTER, 1 I/P, 0 TO 70DEG C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Inverter IC 6 Channel Open Collector 14-SOIC
6 23ns@5V,15pF 4.75V~5.25V SOIC-14 Inverters ROHS
IC INVERTER OPEN 6CH 6-IN 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-1017-1-ND | 705-SN7406DR | 28AH5165 | SN7406DR | SN7406DR | SN7406DR |
| Product Name | Gates and Inverters | 5V SOIC Logic IC | Inverter, 1 I/p, 0 To 70Deg C; Msl Texas Instruments | Gates and Inverters | Logic ICs >> Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 4.75V~5.25V | 2V (Low), 0.8V (High) | |
| Output Type | Open Collector | |||||
| Inputs | 1 | 6 | 1 | |||
| Propagation Delay | 23 ns | 23 ns | 23 ns |