Inverter IC 6 Channel Open Collector 14-SOIC
6-Ch Bipolar Inverter IC, 5V, 40mA, SOIC Product overview: SN7406D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 40mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7406D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-1017-5-ND | 705-SN7406D | SN7406D |
| Product Name | Gates and Inverters | 5V 40mA SOIC Logic IC | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Inverting | NOT; Inverter |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V |
| Output Type | Open Collector | ||
| Inputs | 1 | 1 | 1 |
| Propagation Delay | 23 ns | 23 ns |