Inverter IC 6 Channel Open Collector 14-PDIP
IC INVERTER 6CH 1-INP 14DIP Product overview: SN7405NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7405NG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258172-SN7405NG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 7400
Features: Open Collector
Package: Tube
Number of Circuits: 6
Standard Package: 25
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 16mA
Max Propagation Delay @ V, Max CL: 55ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN7405NE4,SN7405NE4
Base Product Number: 7405
IC INVERT OPEN COL 6CH 6IN 14DIP
Inverter IC 6 Channel Open Collector 14-PDIP
IC INVERTER 6CH 1-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7405NG4-ND | 705-SN7405NG4 | 1258172-SN7405NG4 | SN7405NG4 | SN7405NG4 | SN7405NG4 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Output Type | Open Collector | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 55 ns | 55 ns | 55 ns |