Inverter IC 6 Channel Open Collector 14-PDIP
Hex Inverter IC, 6-Ch, Open Collector, 5V, 16mA, PDIP Product overview: SN7405N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7405N can be used for catalog matching and distributor lookup.
IC INVERT OPEN COL 6CH 6IN 14DIP
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7405; Logic IC Family:7400; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Output Current:16mA; MSL:- RoHS Compliant: Yes
LOGIC, INVERTER HEX 1INPUT, 14DIP; Logic Family / Base Number:TTL05; Logic Type:Inverter; Output Current:16mA; No. of Inputs:6; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 1-INP 14DIP
Inverter IC 6 Channel Open Collector 14-PDIP
BUFFERS & LINE DRIVERS HEX INVERTER, LOGIC INTEGRATED CIRCUIT, 6 CIRCUITS, 1 INPUT, 4.75-5.25 V, 12-16 MA, 14 PDIP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-33596-5-ND | 705-SN7405N | SN7405N | 08F7822 | 37AJ1199 | SN7405N | SN7405N | 72292167 |
| Product Name | Gates and Inverters | 5V 16mA Logic IC | Logic - Gates and Inverters | Logic Function Texas Instruments | Logic, Inverter Hex 1Input, 14Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT; Buffer/Driver | |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 2V (Low), 0.8V (High) | 5.25V | 5.25V | 4.75V ~ 5.25V | ||
| Output Type | Open Collector | |||||||
| Inputs | 1 | 1 | 1 | 6 | 1 | |||
| Propagation Delay | 55 ns | 55 ns |