Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1099032-SN7404DR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
6-Ch Bipolar Inverter IC, 5V, 16mA, 22ns, SOIC Product overview: SN7404DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404DR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-38210-1-ND | 1099032-SN7404DR | 705-SN7404DR | SN7404DR | SN7404DR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN7404DR | 5V 16mA SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter, Buffer | NOT | NOT; Inverter |
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V |
| Inputs | 1 | 6 | 6 | 1 | |
| Propagation Delay | 22 ns | 22 ns | 22 ns | ||
| Low Level Output Current (Sink) | 0.4000 mA | 16 mA | 16 mA |