Texas Instruments High-Performance Analog 5V 16mA SOIC Logic IC SN7404D

Description
6-Ch Bipolar Inverter IC, 5V, 16mA, 22ns, SOIC Product overview: SN7404D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Bipolar Inverter IC, 5V, 16mA, 22ns, SOIC Product overview: SN7404D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 16mA SOIC Logic IC
705-SN7404D
5V 16mA SOIC Logic IC 705-SN7404D
6-Ch Bipolar Inverter IC, 5V, 16mA, 22ns, SOIC Product overview: SN7404D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404D can be used for catalog matching and distributor lookup.

6-Ch Bipolar Inverter IC, 5V, 16mA, 22ns, SOIC Product overview: SN7404D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 16mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33595-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33595-5-ND
Gates and Inverters 296-33595-5-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Inverters ICs - 6630727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6630727P
Inverters ICs 6630727P
Inverter Hex Bipolar 14-Pin SOIC

Inverter Hex Bipolar 14-Pin SOIC

Supplier's Site
Inverters ICs - 1451066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1451066
Inverters ICs 1451066
Inverter Hex Bipolar 14-Pin SOIC

Inverter Hex Bipolar 14-Pin SOIC

Supplier's Site
Logic - Logic - Gates and Inverters - SN7404D - 082175-SN7404D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7404D
082175-SN7404D
Logic - Logic - Gates and Inverters - SN7404D 082175-SN7404D
Manufacturer: Texas Instruments Win Source Part Number: 082175-SN7404D Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082175-SN7404D
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN7404D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN7404D
Gates and Inverters SN7404D
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now
Ic, Logic, Hex Inverter, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1198 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Hex Inverter, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1198
Ic, Logic, Hex Inverter, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1198
IC, LOGIC, HEX INVERTER, 14SOIC; Logic Family / Base Number:TTL04; Logic Type:Inverter; Output Current:16mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, HEX INVERTER, 14SOIC; Logic Family / Base Number:TTL04; Logic Type:Inverter; Output Current:16mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN7404D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN7404D
Logic - Gates and Inverters SN7404D
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN7404D 296-33595-5-ND 6630727P 1451066 082175-SN7404D SN7404D 37AJ1198 SN7404D
Product Name 5V 16mA SOIC Logic IC Gates and Inverters Inverters ICs Inverters ICs Logic - Logic - Gates and Inverters - SN7404D Gates and Inverters Ic, Logic, Hex Inverter, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 5.25V 4.75V ~ 5.25V 5.25 v 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High)
Inputs 1 1 6 1 1
Propagation Delay 22 ns 22 ns 22 ns 22 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers