Manufacturer: Texas Instruments
Win Source Part Number: 1252993-SN7401N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
7401 - Quadruple 2-Input Positive-NAND Gates with Open-Collector Outputs
Quad 2-input Positive-NAND gates with open collector outputs 14-PDIP 0 to 70 Product overview: SN7401N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7401N can be used for catalog matching and distributor lookup.
IC GATE NAND 14DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1252993-SN7401N | SN7401N | 705-SN7401N | SN7401N | SN7401N |
| Product Name | Logic - Logic - Gates and Inverters - SN7401N | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | AND; NAND; OR | NAND | ||
| Output Type | Open Collector | ||||
| IC Package Type | DIP; PDIP; Other; PDIP | ||||
| Logic Family | TTL/H/L |