NAND Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 128470-SN7400NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TTL/H/L SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN7400NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7400NSR can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7400NSR-ND | 128470-SN7400NSR | 705-SN7400NSR | SN7400NSR | SN7400NSR | SN7400NSR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN7400NSR | Quad Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 22 ns | 22 ns | 22 ns | |||
| Low Level Output Current (Sink) | 0.4000 mA | 16 mA | 16 mA |