TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN700489DR -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Logic - Flip Flops
SN700489DR
Description
HEX D-TYPE FLIP-FLOP
-
Quarktwin Technology Ltd.
Description
HEX D-TYPE FLIP-FLOP
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
SN700489DR
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
SN700489DR |
SN700489DR |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
J-K
Triggering
Negative-edge Triggered
Supply Voltage
2V ~ 6V
View Details
4 suppliers
fMAX
400 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details