Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN700453DR

Description
Win Source Part Number: 1174376-SN700453DR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN700453DR,215 6-SN700453DR RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1174376-SN700453DR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN700453DR,215 6-SN700453DR RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1174376-SN700453DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1174376-SN700453DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1174376-SN700453DR
Win Source Part Number: 1174376-SN700453DR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN700453DR,215 6-SN700453DR RoHS Status: Not applicable

Win Source Part Number: 1174376-SN700453DR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN700453DR,2156-SN700453DR
RoHS Status: Not applicable

Buy Now
 - SN700453DR - Rochester Electronics
Newburyport, MA, United States
QUAD 2-INPUT NOR GATE

QUAD 2-INPUT NOR GATE

Supplier's Site Datasheet
Quad Logic IC - 705-SN700453DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-SN700453DR
Quad Logic IC 705-SN700453DR
Quad 2-INPUT Nor Gate Product overview: SN700453DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN700453DR can be used for catalog matching and distributor lookup.

Quad 2-INPUT Nor Gate Product overview: SN700453DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN700453DR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN700453DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN700453DR
Gates and Inverters SN700453DR
IC Channel

IC Channel

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN700453DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN700453DR
IC GATE NOR QUAD 2-INP

IC GATE NOR QUAD 2-INP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1174376-SN700453DR SN700453DR 705-SN700453DR SN700453DR SN700453DR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT OR; NOR NOR
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 54AC02/QCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers