Manufacturer: Texas Instruments
Win Source Part Number: 1099027-SN65MLVD206D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1099027-SN65MLVD206DRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD206DRG4 |
| Package Type | Surface Mount; SMD (SMT) |