Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD206DR SN65MLVD206DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029617-SN65MLVD206DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029617-SN65MLVD206DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD206DR - 029617-SN65MLVD206DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD206DR
029617-SN65MLVD206DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD206DR 029617-SN65MLVD206DR
Manufacturer: Texas Instruments Win Source Part Number: 029617-SN65MLVD206DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029617-SN65MLVD206DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD206DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD206DR
Drivers, Receivers, Transceivers SN65MLVD206DR
1/1 Transceiver Half LVDS, Multipoint 8-SOIC

1/1 Transceiver Half LVDS, Multipoint 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 029617-SN65MLVD206DR SN65MLVD206DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD206DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details