TRANSCEIVER, M-LVDS, 200MBPS, SOIC-8; Logic Device Type:Buffer, Line Driver; Logic Family / Base Number:-; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4773 |
| Product Name | Transceiver, M-Lvds, 200Mbps, Soic-8; Logic Device Type Texas Instruments |