Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD204BDR SN65MLVD204BDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252982-SN65MLVD204B DR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252982-SN65MLVD204B DR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD204BDR - 1252982-SN65MLVD204BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD204BDR
1252982-SN65MLVD204BDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD204BDR 1252982-SN65MLVD204BDR
Manufacturer: Texas Instruments Win Source Part Number: 1252982-SN65MLVD204B DR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252982-SN65MLVD204BDR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65MLVD204BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD204BDR
Drivers, Receivers, Transceivers SN65MLVD204BDR
1/1 Transceiver Half LVDS 8-SOIC

1/1 Transceiver Half LVDS 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252982-SN65MLVD204BDR SN65MLVD204BDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD204BDR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details