Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202ADR SN65MLVD202ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099022-SN65MLVD202A DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099022-SN65MLVD202A DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202ADR - 1099022-SN65MLVD202ADR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202ADR
1099022-SN65MLVD202ADR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202ADR 1099022-SN65MLVD202ADR
Manufacturer: Texas Instruments Win Source Part Number: 1099022-SN65MLVD202A DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099022-SN65MLVD202ADR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD202ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD202ADR
Drivers, Receivers, Transceivers SN65MLVD202ADR
1/1 Transceiver Full LVDS, Multipoint 14-SOIC

1/1 Transceiver Full LVDS, Multipoint 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1099022-SN65MLVD202ADR SN65MLVD202ADR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD202ADR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details