The SN65MLVD202ADG4 is a low-voltage differential signaling (LVDS) line driver and receiver designed for multipoint applications, compliant with the M-LVDS standard (TIA/EIA,Äì899). It operates from a single 3.3-V supply and supports signaling rates up to 100 Mbps. The device features a propagation delay of approximately 5 ns for receivers and 2.3 ns for drivers, ensuring fast data transmission. This component includes Type-2 receivers that provide a 100 mV offset threshold to detect open-circuit and idle-bus conditions, enhancing reliability in data communication. The driver can handle continuous short circuits without damage, and its output pins are high impedance when disabled or when the supply voltage is below 1.5 V. The device is characterized for operation in a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. Engineers looking for a robust solution for half-duplex or multipoint baseband data transmission over controlled impedance media may find the SN65MLVD202ADG4 a suitable choice for their projects.
1/1 Transceiver Full LVDS, Multipoint 14-SOIC
1/1 Transceiver Full LVDS, Multipoint 14-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN65MLVD202ADG4 |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |