Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201DR SN65MLVD201DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099020-SN65MLVD201D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099020-SN65MLVD201D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201DR - 1099020-SN65MLVD201DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201DR
1099020-SN65MLVD201DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201DR 1099020-SN65MLVD201DR
Manufacturer: Texas Instruments Win Source Part Number: 1099020-SN65MLVD201D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099020-SN65MLVD201DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD201DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD201DR
Drivers, Receivers, Transceivers SN65MLVD201DR
1/1 Transceiver Half LVDS, Multipoint 8-SOIC

1/1 Transceiver Half LVDS, Multipoint 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1099020-SN65MLVD201DR SN65MLVD201DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details