Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BUFFER AMPLIFIERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN65MLVD129DGG -- SIGNAL BUFFERS, REPEATERS, SPLITTERS
Texas Instruments High-Performance Analog
Signal Buffers, Repeaters, Splitters
SN65MLVD129DGG
Description
Buffer, Multiplexer 1 x 2:8 Channel 250Mbps 48-TSSOP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Buffer, Multiplexer 1 x 2:8 Channel 250Mbps 48-TSSOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
296-16850-ND
Signal Buffers, Repeaters, Splitters
296-16850-ND
Buffer, Multiplexer 1 x 2:8 Channel 250Mbps 48-TSSOP
Buffer, Multiplexer 1 x 2:8 Channel 250Mbps 48-TSSOP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Buffer Amplifiers
Product Number
296-16850-ND
Product Name
Signal Buffers, Repeaters, Splitters
Supply Voltage (V
S
)
3 to 3.6 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Operational Amplifier IC
CA3080A
Specs
Operating Temperature
-55 C (-67 F)
Number of Pins
8
View Details
3
suppliers
SiTime Corporation
High-Performance Buffers
SiT92211AI
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Texas Instruments
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC440AJP
Specs
Bandwidth
260 MHz
Slew Rate
1500 V/µs
Source Current (I
S
)
7 milliamps
View Details
5
suppliers
Renesas Electronics Corporation
Buffers, Drivers, Receivers, Transceivers
ACTS240KMSR
Specs
Supply Voltage (V
S
)
4.5 to 5.5 volts
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
20-CFlatPack
View Details
2
suppliers