Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65MLVD080DGGRG4

Description
Win Source Part Number: 1261357-SN65MLVD080D GGRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65MLVD080
Request a Quote Datasheet
Description
Win Source Part Number: 1261357-SN65MLVD080D GGRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65MLVD080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261357-SN65MLVD080DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261357-SN65MLVD080DGGRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261357-SN65MLVD080DGGRG4
Win Source Part Number: 1261357-SN65MLVD080D GGRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65MLVD080

Win Source Part Number: 1261357-SN65MLVD080DGGRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 25 mV
Data Rate: 250Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65MLVD080

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD080DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD080DGGRG4
Drivers, Receivers, Transceivers SN65MLVD080DGGRG4
8/8 Transceiver Half LVDS, Multipoint 64-TSSOP

8/8 Transceiver Half LVDS, Multipoint 64-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261357-SN65MLVD080DGGRG4 SN65MLVD080DGGRG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X - 886839-NC7WZ241L8X - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details