Texas Instruments High-Performance Analog Clock Buffers, Drivers SN65LVEP11DR

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-23983-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-23983-6-ND
Clock Buffers, Drivers 296-23983-6-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-23983-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-23983-2-ND
Clock Buffers, Drivers 296-23983-2-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-23983-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-23983-1-ND
Clock Buffers, Drivers 296-23983-1-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65LVEP11DR
142822-SN65LVEP11DR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65LVEP11DR 142822-SN65LVEP11DR
Manufacturer: Texas Instruments Win Source Part Number: 142822-SN65LVEP11DR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3.8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142822-SN65LVEP11DR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3.8GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65LVEP11DR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 65LVEP Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Low Skew Clock Driver, 65LVEP Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SN65LVEP11DR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SN65LVEP11DR
Clock/Timing - Clock Buffers, Drivers SN65LVEP11DR
IC CLK BUFFER 1:2 3.8GHZ 8SOIC

IC CLK BUFFER 1:2 3.8GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-23983-6-ND 142822-SN65LVEP11DR SN65LVEP11DR SN65LVEP11DR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65LVEP11DR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC SOIC Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SLCY28442ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - 5962-8875701EA - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers