Texas Instruments Standard Linear and Logic 3.8GHz SOIC Logic IC SN65LVEP11DR

Description
3.8GHz PECL/ECL 1:2 Fanout Buffer, 8-SOIC Product overview: SN65LVEP11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.8GHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEP11DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.8GHz PECL/ECL 1:2 Fanout Buffer, 8-SOIC Product overview: SN65LVEP11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.8GHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEP11DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.8GHz SOIC Logic IC
764-SN65LVEP11DR
3.8GHz SOIC Logic IC 764-SN65LVEP11DR
3.8GHz PECL/ECL 1:2 Fanout Buffer, 8-SOIC Product overview: SN65LVEP11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.8GHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEP11DR can be used for catalog matching and distributor lookup.

3.8GHz PECL/ECL 1:2 Fanout Buffer, 8-SOIC Product overview: SN65LVEP11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.8GHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEP11DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-SN65LVEP11DR
Product Name 3.8GHz SOIC Logic IC
Gate Type Buffer/Driver; Translator
Supply Voltage 3.8V
Propagation Delay 0.3000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 706-74AHCT259D112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type, Latch
Supply Voltage 5.5 V
Propagation Delay 23 ns
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details