Clock Fanout Buffer (Distribution) IC 1:2 3.8 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SN65LVEP11DGKR |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.8 volts |
| Switching Frequency | 3.80E6 kHz |